Molex Nano-Fit Hdr Smt Vt Sgl 6Ckt Tin Blk; Pitch Spacing Molex 105431-1106

Description
NANO-FIT HDR SMT VT SGL 6CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
NANO-FIT HDR SMT VT SGL 6CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-Fit Hdr Smt Vt Sgl 6Ckt Tin Blk; Pitch Spacing Molex - 34AH3042 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit Hdr Smt Vt Sgl 6Ckt Tin Blk; Pitch Spacing Molex
34AH3042
Nano-Fit Hdr Smt Vt Sgl 6Ckt Tin Blk; Pitch Spacing Molex 34AH3042
NANO-FIT HDR SMT VT SGL 6CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

NANO-FIT HDR SMT VT SGL 6CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 34AH3042
Product Name Nano-Fit Hdr Smt Vt Sgl 6Ckt Tin Blk; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5743-102-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details