Molex Nano-Fit Hdr Smt Vt Sgl 4Ckt Tin Blk; Pitch Spacing Molex 105431-1104

Description
NANO-FIT HDR SMT VT SGL 4CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
NANO-FIT HDR SMT VT SGL 4CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-Fit Hdr Smt Vt Sgl 4Ckt Tin Blk; Pitch Spacing Molex - 34AH3041 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit Hdr Smt Vt Sgl 4Ckt Tin Blk; Pitch Spacing Molex
34AH3041
Nano-Fit Hdr Smt Vt Sgl 4Ckt Tin Blk; Pitch Spacing Molex 34AH3041
NANO-FIT HDR SMT VT SGL 4CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

NANO-FIT HDR SMT VT SGL 4CKT TIN BLK; Pitch Spacing:2.5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Nano-Fit 105431 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 34AH3041
Product Name Nano-Fit Hdr Smt Vt Sgl 4Ckt Tin Blk; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH10605M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1390 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
Triple Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details