Molex Contact, Pin, 12Awg, Crimp; Product Range Molex 105417-0333

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 12Awg, Crimp; Product Range Molex - 99AC4725 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Molex
99AC4725
Contact, Pin, 12Awg, Crimp; Product Range Molex 99AC4725
CONTACT, PIN, 12AWG, CRIMP; Product Range:Mega-Fit 105417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Mega-Fit 105417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 12Awg, Crimp; Product Range Molex - 26AH0416 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Molex
26AH0416
Contact, Pin, 12Awg, Crimp; Product Range Molex 26AH0416
CONTACT, PIN, 12AWG, CRIMP; Product Range:Mega-Fit 105417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mega-Fit 105411 Series Receptacle RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Mega-Fit 105417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mega-Fit 105411 Series Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 12Awg, Crimp; Product Range Molex - 39AH5732 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Molex
39AH5732
Contact, Pin, 12Awg, Crimp; Product Range Molex 39AH5732
CONTACT, PIN, 12AWG, CRIMP; Product Range:Mega-Fit 105417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mega-Fit 105411 Series Receptacle RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Mega-Fit 105417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mega-Fit 105411 Series Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 105417-0333 99AC4725
Product Name Contact, Pin, 12Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details