Molex Connector Housing, Plug, 10Pos, 5.7Mm; Product Range Molex 105411-0110

Description
CONNECTOR HOUSING, PLUG, 10POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 10POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 10Pos, 5.7Mm; Product Range Molex - 99AC4709 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos, 5.7Mm; Product Range Molex
99AC4709
Connector Housing, Plug, 10Pos, 5.7Mm; Product Range Molex 99AC4709
CONNECTOR HOUSING, PLUG, 10POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS, 5.7MM; Product Range:Mega-Fit 105411 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC4709
Product Name Connector Housing, Plug, 10Pos, 5.7Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details