Molex Connector, Header, 4Pos, 2Row, 2.5Mm; Connector Systems Molex 105314-1104

Description
CONNECTOR, HEADER, 4POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 2.5Mm; Connector Systems Molex - 33AC7686 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.5Mm; Connector Systems Molex
33AC7686
Connector, Header, 4Pos, 2Row, 2.5Mm; Connector Systems Molex 33AC7686
CONNECTOR, HEADER, 4POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 33AC7686
Product Name Connector, Header, 4Pos, 2Row, 2.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6835-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details