Molex Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex 105313-1304

Description
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex - 01AH0023 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex
01AH0023
Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex 01AH0023
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH0023
Product Name Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2124-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Heavy Duty Power Connectors - 29120 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details