Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1053101212

Description
Manufacturer: Molex Win Source Part Number: 1333064-1053101212 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 12 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 21.30mm Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 102 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.098" (2.50mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.356" (9.05mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM15058,105310-1212 Base Product Number: 105310 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333064-1053101212 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 12 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 21.30mm Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 102 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.098" (2.50mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.356" (9.05mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM15058,105310-1212 Base Product Number: 105310 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333064-1053101212 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333064-1053101212
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333064-1053101212
Manufacturer: Molex Win Source Part Number: 1333064-1053101212 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 12 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 21.30mm Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 102 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.098" (2.50mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.356" (9.05mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM15058,105310-1212 Base Product Number: 105310 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333064-1053101212
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 12
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Material: Brass
Voltage Rating: 250V
Mated Stacking Heights: 21.30mm
Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications
Standard Package: 102
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 59.0µin (1.50µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.098" (2.50mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.356" (9.05mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM15058,105310-1212
Base Product Number: 105310
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 1053101212 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1053101212
Headers, Male Pins 1053101212
CONN HEADER VERT 12POS 2.5MM

CONN HEADER VERT 12POS 2.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1333064-1053101212 1053101212
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder (optional feature); Through Hole
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Backplane Conn, Header, 72Pos, 9Row, 2Mm; Product Range Amphenol Communications Solutions - 03M1358 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details