Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 105309-2102

Description
Manufacturer: Molex Win Source Part Number: 1333028-105309-2102 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Box Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 21.30mm Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 59.0µin (1.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.356" (9.05mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Vendor Undefined Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Other Part Number: 2266-105309-2102 Base Product Number: 105309 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333028-105309-2102 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Box Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 21.30mm Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 59.0µin (1.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.356" (9.05mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Vendor Undefined Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Other Part Number: 2266-105309-2102 Base Product Number: 105309 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333028-105309-2102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333028-105309-2102
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333028-105309-2102
Manufacturer: Molex Win Source Part Number: 1333028-105309-2102 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Box Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 21.30mm Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 59.0µin (1.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.356" (9.05mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Vendor Undefined Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Other Part Number: 2266-105309-2102 Base Product Number: 105309 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333028-105309-2102
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Box
Number of Positions: 2
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Material: Brass
Voltage Rating: 250V
Mated Stacking Heights: 21.30mm
Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 59.0µin (1.50µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 59.0µin (1.50µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.356" (9.05mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Vendor Undefined
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Other Part Number: 2266-105309-2102
Base Product Number: 105309
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1333028-105309-2102
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details