Molex Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex 105309-1206

Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105309 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105309 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex - 92Y4214 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex
92Y4214
Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex 92Y4214
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105309 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105309 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 92Y4214
Product Name Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-292-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IP67 Watertight Box Receptacle - D41S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers