Connector
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Nano-Fit 105307 & 105308 RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 105300-2100 | 33AC7464 | 45AC8078 |
| Product Name | Contact, Socket, 20Awg, Crimp; Product Range Molex | Contact, Socket, 20Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp |