Molex RF Antennas 1052630003

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.3dBi, 1.7dBi, 2dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.3dBi, 1.7dBi, 2dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM9673-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM9673-ND
RF Antennas WM9673-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.3dBi, 1.7dBi, 2dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.3dBi, 1.7dBi, 2dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1052630003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1052630003
RF Antennas 1052630003
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.3dBi, 1.7dBi, 2dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.3dBi, 1.7dBi, 2dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM9673-ND 1052630003
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, UMTS GSM, LTE, UMTS
Primary Frequency Range 850.0 to 2600.0 MHz
Gain 1.3 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers