Molex Antennas 105263-0002

Description
Antennas CELLULAR 6 BAND ANTENNA 150MM
Datasheet
Description
Antennas CELLULAR 6 BAND ANTENNA 150MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
105263-0002
Antennas 105263-0002
Antennas CELLULAR 6 BAND ANTENNA 150MM

Antennas CELLULAR 6 BAND ANTENNA 150MM

Buy Now Datasheet
Antenna, Cellular, 6 Band, 150Mm Cable; Antenna Type Molex - 23X9786 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Cellular, 6 Band, 150Mm Cable; Antenna Type Molex
23X9786
Antenna, Cellular, 6 Band, 150Mm Cable; Antenna Type Molex 23X9786
ANTENNA, CELLULAR, 6 BAND, 150MM CABLE; Antenna Type:Cellular / 3G; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

ANTENNA, CELLULAR, 6 BAND, 150MM CABLE; Antenna Type:Cellular / 3G; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 105263-0002 23X9786
Product Name Antennas Antenna, Cellular, 6 Band, 150Mm Cable; Antenna Type Molex
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers