Molex Memory Connectors - PC Card Sockets - 1051490101 1051490101

Description
Manufacturer: Molex, LLC Win Source Part Number: 1000847-1051490101 Packaging: Reel - TR Number of Positions: 9 (8 + 1) Features: Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.079" (2.00mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1000847-1051490101 Packaging: Reel - TR Number of Positions: 9 (8 + 1) Features: Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.079" (2.00mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 1051490101 - 1000847-1051490101 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1051490101
1000847-1051490101
Memory Connectors - PC Card Sockets - 1051490101 1000847-1051490101
Manufacturer: Molex, LLC Win Source Part Number: 1000847-1051490101 Packaging: Reel - TR Number of Positions: 9 (8 + 1) Features: Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.079" (2.00mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1000847-1051490101
Packaging: Reel - TR
Number of Positions: 9 (8 + 1)
Features: Switch
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.079" (2.00mm)
Mounting: Surface Mount, Right Angle
Card Type: microSD
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1000847-1051490101
Product Name Memory Connectors - PC Card Sockets - 1051490101
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products