Molex Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Molex 105133-0021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Molex - 03AH3933 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Molex
03AH3933
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Molex 03AH3933
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT ROHS COMPLIANT: YES

MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Molex - 02AH7281 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Molex
02AH7281
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Molex 02AH7281
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT; USB CONNECTOR TYPE:MICRO USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:VERTICAL ; CONTACT MATERIAL:COPPER ALLOY; ROHS COMPLIANT: YES

MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT; USB CONNECTOR TYPE:MICRO USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:VERTICAL; CONTACT MATERIAL:COPPER ALLOY; ROHS COMPLIANT: YES

Supplier's Site Datasheet
USB Connectors - 105133-0021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
105133-0021
USB Connectors 105133-0021
USB Connectors Micro USB B Recp TH w/Flange Vert

USB Connectors Micro USB B Recp TH w/Flange Vert

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105133-0021 03AH3933 02AH7281 105133-0021
Product Name Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant Molex Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Molex USB Connectors
Connector Type Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details