Molex 1.5A 15V Electronic Connector 1051252002

Description
RA Solder Header 7/4 Pos, 1.5A, 15V, Shielded, Thru-Hole Product overview: 1051252002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 15V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1051252002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RA Solder Header 7/4 Pos, 1.5A, 15V, Shielded, Thru-Hole Product overview: 1051252002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 15V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1051252002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 15V Electronic Connector - 312-1051252002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 15V Electronic Connector
312-1051252002
1.5A 15V Electronic Connector 312-1051252002
RA Solder Header 7/4 Pos, 1.5A, 15V, Shielded, Thru-Hole Product overview: 1051252002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 15V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1051252002 can be used for catalog matching and distributor lookup.

RA Solder Header 7/4 Pos, 1.5A, 15V, Shielded, Thru-Hole Product overview: 1051252002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 15V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1051252002 can be used for catalog matching and distributor lookup.

Supplier's Site
USB, DVI, HDMI Connectors - 1051252002 - 905079-1051252002 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1051252002
905079-1051252002
USB, DVI, HDMI Connectors - 1051252002 905079-1051252002
Manufacturer: Molex, LLC Win Source Part Number: 905079-1051252002 Series: 105125 Operating Temperature Range: -35°C ~ 85°C Features: USB-A (USB TYPE-A) and eSATA, Combo - Receptacle Connector 11 (4+7) Position Through Hole, Right Angle Package: Reel - TR Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 105125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1080 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 905079-1051252002
Series: 105125
Operating Temperature Range: -35°C ~ 85°C
Features: USB-A (USB TYPE-A) and eSATA, Combo - Receptacle Connector 11 (4+7) Position Through Hole, Right Angle
Package: Reel - TR
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 105125
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1080
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 312-1051252002 905079-1051252002
Product Name 1.5A 15V Electronic Connector USB, DVI, HDMI Connectors - 1051252002
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
DisplayPort Connectors - 2041441-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers