TE Connectivity Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 1981568-1.

Description
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB CONNECTOR TYPE:MICRO USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet
Description
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB CONNECTOR TYPE:MICRO USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 26AC6297 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
26AC6297
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 26AC6297
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB CONNECTOR TYPE:MICRO USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES

MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB CONNECTOR TYPE:MICRO USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6297
Product Name Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details