Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
MOLEX
1042290210 -- LED ARRAY HOLDER 19MM DIA
Molex
LED ARRAY HOLDER 19MM DIA
1042290210
Description
LED ARRAY HOLDER 19MM DIA
Utmel Electronic Limited
Done
Description
LED ARRAY HOLDER 19MM DIA
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
LED ARRAY HOLDER 19MM DIA
514-1042290210
LED ARRAY HOLDER 19MM DIA
514-1042290210
LED ARRAY HOLDER 19MM DIA
LED ARRAY HOLDER 19MM DIA
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Light Emitting Diodes (LED)
Product Number
514-1042290210
Product Name
LED ARRAY HOLDER 19MM DIA
Array
Array
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
UV LEDs
1225383
Specs
LED Package:
300 x 20 x 7mm
LED Type
Ultraviolet
Peak Wavelength
390 nm (3900 Å)
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes
F5U275
Specs
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
275 nm (2750 Å)
View Details
Broadcom Inc.
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70
ASMT-QYBH-NEG1E
Specs
LED Type
White
Color Temperature
2700 K
Viewing Angle
120 degrees
View Details