Molex Electronic Connector 104092-1000

Description
1.25mm Pitch 10 Pos Female Right Angle Connector Product overview: 104092-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconn ects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-104092-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25mm Pitch 10 Pos Female Right Angle Connector Product overview: 104092-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconn ects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-104092-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2029-104092-1000
Electronic Connector 2029-104092-1000
1.25mm Pitch 10 Pos Female Right Angle Connector Product overview: 104092-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconn ects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-104092-1000 can be used for catalog matching and distributor lookup.

1.25mm Pitch 10 Pos Female Right Angle Connector Product overview: 104092-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconnects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-104092-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 104092-1000 - 960431-104092-1000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 104092-1000
960431-104092-1000
Circular Connectors - Circular Connectors - Housings - 104092-1000 960431-104092-1000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960431-104092-1000 Number of Positions: 10 Pitch: 1.25 mm Color: Natural Connector Type: Non-Gendered, Plug Number of Rows: 1 Termination: Crimp Fastening Type: Latch Current Rating: 1.5 A Gender: Receptacle Length: 15.6 mm Housing Material: Thermoplastic Orientation: Right Angle Housing Color: Natural Material: Thermoplastic Weight: 270.000858 mg Contact Gender: Female Categories: Circular Connectors - Housings Country of Origin: KR Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960431-104092-1000
Number of Positions: 10
Pitch: 1.25 mm
Color: Natural
Connector Type: Non-Gendered, Plug
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 1.5 A
Gender: Receptacle
Length: 15.6 mm
Housing Material: Thermoplastic
Orientation: Right Angle
Housing Color: Natural
Material: Thermoplastic
Weight: 270.000858 mg
Contact Gender: Female
Categories: Circular Connectors - Housings
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.25 Wtb R/a Conn. 10P Housing Molex - 95W1508 - Newark, An Avnet Company
Chicago, IL, United States
1.25 Wtb R/a Conn. 10P Housing Molex
95W1508
1.25 Wtb R/a Conn. 10P Housing Molex 95W1508
1.25 WTB R/A CONN. 10P Housing

1.25 WTB R/A CONN. 10P Housing

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2029-104092-1000 960431-104092-1000 104092-1000 95W1508
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 104092-1000 1.25 Wtb R/a Conn. 10P Housing Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-ZB-WR6-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details