Manufacturer: Molex
Win Source Part Number: 1332385-0010321061
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 500
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 0.687" (17.45mm)
Insulation Height: 0.508" (12.90mm)
Contact Shape: Square
Contact Length - Mating: 0.419" (10.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0010-32-1061,10-32-1
Base Product Number: 001032
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1332385-0010321061 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |