Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10321041

Description
Manufacturer: Molex Win Source Part Number: 1332405-0010321041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 500 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.687" (17.45mm) Insulation Height: 0.508" (12.90mm) Contact Shape: Square Contact Length - Mating: 0.419" (10.65mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-32-1041,0010-32-1 041,10321041,WM9128, 5281-04A,0010321041- ND,10-32-1041-ND Base Product Number: 001032 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332405-0010321041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 500 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.687" (17.45mm) Insulation Height: 0.508" (12.90mm) Contact Shape: Square Contact Length - Mating: 0.419" (10.65mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-32-1041,0010-32-1 041,10321041,WM9128, 5281-04A,0010321041- ND,10-32-1041-ND Base Product Number: 001032 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332405-0010321041 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332405-0010321041
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332405-0010321041
Manufacturer: Molex Win Source Part Number: 1332405-0010321041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 500 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.687" (17.45mm) Insulation Height: 0.508" (12.90mm) Contact Shape: Square Contact Length - Mating: 0.419" (10.65mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-32-1041,0010-32-1 041,10321041,WM9128, 5281-04A,0010321041- ND,10-32-1041-ND Base Product Number: 001032 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332405-0010321041
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 500
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 0.687" (17.45mm)
Insulation Height: 0.508" (12.90mm)
Contact Shape: Square
Contact Length - Mating: 0.419" (10.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10-32-1041,0010-32-1041,10321041,WM9128,5281-04A,0010321041-ND,10-32-1041-ND
Base Product Number: 001032
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332405-0010321041
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10148176-2300313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details