Molex Fluorescent Hand Lamp; Flashlight Type Molex 1005-3

Description
FLUORESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:910lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Lamp Power Max:15W RoHS Compliant: Yes
Datasheet
Description
FLUORESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:910lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Lamp Power Max:15W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Hand Lamp; Flashlight Type Molex - 06H5342 - Newark, An Avnet Company
Chicago, IL, United States
Fluorescent Hand Lamp; Flashlight Type Molex
06H5342
Fluorescent Hand Lamp; Flashlight Type Molex 06H5342
FLUORESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:910lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Lamp Power Max:15W RoHS Compliant: Yes

FLUORESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:910lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130108 Series; Cable Length:25ft; Lamp Power Max:15W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 06H5342
Product Name Fluorescent Hand Lamp; Flashlight Type Molex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 4x8 AWG Rubber Cable - 86010720 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 4; 4
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details