WTB CONN, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 01AH8099 |
| Product Name | Wtb Conn, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex |
| Device Type | Power |