Molex Connector, Header, 4Pos, 1Row, 6.35Mm; Pitch Spacing Molex 10-84-4042

Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:4Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:4Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 6.35Mm; Pitch Spacing Molex - 91B3385 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 6.35Mm; Pitch Spacing Molex
91B3385
Connector, Header, 4Pos, 1Row, 6.35Mm; Pitch Spacing Molex 91B3385
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:4Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:4Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors - 10-84-4042 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
10-84-4042
Pin & Socket Connectors 10-84-4042
Pin & Socket Connectors HDR VERT FEMALE 4P

Pin & Socket Connectors HDR VERT FEMALE 4P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 91B3385 10-84-4042
Product Name Connector, Header, 4Pos, 1Row, 6.35Mm; Pitch Spacing Molex Pin & Socket Connectors
Product Type IC Headers IC Socket
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Contact Plating Tin Plated Contacts Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
TO-5 Socket-3pins - 4590 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Headers & Wire Housings - G125-MS15005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details