Molex Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex 10-84-4042

Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex - 99AC9988 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex
99AC9988
Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex 99AC9988
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 99AC9988
Product Name Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details