Molex Connector, Header, 3Pos, 1Row, 6.35Mm; Pitch Spacing Molex 10-84-4030

Description
CONNECTOR, HEADER, 3POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:3Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:3Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 6.35Mm; Pitch Spacing Molex - 07AH4971 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 6.35Mm; Pitch Spacing Molex
07AH4971
Connector, Header, 3Pos, 1Row, 6.35Mm; Pitch Spacing Molex 07AH4971
CONNECTOR, HEADER, 3POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:3Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:3Contacts; Gender:Header; Product Range:MLX 42002 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Pin & Socket Connectors - 10-84-4030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
10-84-4030
Pin & Socket Connectors 10-84-4030
Pin & Socket Connectors HEADER VERT MALE 3P

Pin & Socket Connectors HEADER VERT MALE 3P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 07AH4971 10-84-4030
Product Name Connector, Header, 3Pos, 1Row, 6.35Mm; Pitch Spacing Molex Pin & Socket Connectors
Product Type IC Headers IC Socket
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Contact Plating Tin Plated Contacts Tin
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DDR3 - 10078239-11104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details