Molex Circular Connectors - Circular Connectors - Housings - 10/08/5021 10/8/5021

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 10/08/5021 - 1231497-10/08/5021 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 10/08/5021
1231497-10/08/5021
Circular Connectors - Circular Connectors - Housings - 10/08/5021 1231497-10/08/5021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231497-10/08/5021 Packaging: Bulk Number of Positions: 2 Pitch: 5.08 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Number of Contacts: 2 Gender: Male Housing Material: Nylon Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Number of Pins: 2 Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0010085021; 010085021; 10085021; 2599M02A; Country of Origin: IN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231497-10/08/5021
Packaging: Bulk
Number of Positions: 2
Pitch: 5.08 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 7 A
Number of Contacts: 2
Gender: Male
Housing Material: Nylon
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Number of Pins: 2
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0010085021; 010085021; 10085021; 2599M02A;
Country of Origin: IN
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 10/8/5021 1231497-10/08/5021
Product Name Circular Connectors - Circular Connectors - Housings - 10/08/5021
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details