Molex PCB Headers 10-32-1021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705253 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705253
PCB Headers 6705253
Molex 10-32-1021 Pin Header

Molex 10-32-1021 Pin Header

Supplier's Site
PCB Headers - 6705253P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705253P
PCB Headers 6705253P
Molex 10-32-1021 Pin Header

Molex 10-32-1021 Pin Header

Supplier's Site
Connector Systems Molex - 34R5562 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
34R5562
Connector Systems Molex 34R5562
Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:SPOX 5281 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:SPOX 5281 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-32-1021 6705253 6705253P 34R5562
Product Name PCB Headers PCB Headers Connector Systems Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details