Molex Wtb Conn, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex 10-18-1038

Description
WTB CONN, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex - 99AC9983 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex
99AC9983
Wtb Conn, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex 99AC9983
WTB CONN, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 99AC9983
Product Name Wtb Conn, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403055M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details