Molex Wtb Housing, Rcpt, 18Pos, 1Row, 2.54Mm; Product Range Molex 10/11/2183

Description
WTB HOUSING, RCPT, 18POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:18Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 18POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:18Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 18Pos, 1Row, 2.54Mm; Product Range Molex - 54H7691 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 18Pos, 1Row, 2.54Mm; Product Range Molex
54H7691
Wtb Housing, Rcpt, 18Pos, 1Row, 2.54Mm; Product Range Molex 54H7691
WTB HOUSING, RCPT, 18POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:18Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 18POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:18Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H7691
Product Name Wtb Housing, Rcpt, 18Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details