Molex Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex 10/11/2073

Description
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex - 36B9105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex
36B9105
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex 36B9105
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 36B9105
Product Name Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details