Molex Connector Housing, Rcpt, 4Pos, 2.54Mm; Product Range Molex 10/11/2054

Description
CONNECTOR HOUSING, RCPT, 4POS, 2.54MM; Product Range:KK 100 7880 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:Molex Shrouded Crimp Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS, 2.54MM; Product Range:KK 100 7880 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:Molex Shrouded Crimp Terminals RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 2.54Mm; Product Range Molex - 90M3829 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 2.54Mm; Product Range Molex
90M3829
Connector Housing, Rcpt, 4Pos, 2.54Mm; Product Range Molex 90M3829
CONNECTOR HOUSING, RCPT, 4POS, 2.54MM; Product Range:KK 100 7880 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:Molex Shrouded Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 2.54MM; Product Range:KK 100 7880 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:Molex Shrouded Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M3829
Product Name Connector Housing, Rcpt, 4Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details