Molex Connector, Rcpt, 7Pos, 1Row, 5.08Mm; Product Range Molex 10-01-1074

Description
CONNECTOR, RCPT, 7POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 5.08Mm; Product Range Molex - 83T3234 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 5.08Mm; Product Range Molex
83T3234
Connector, Rcpt, 7Pos, 1Row, 5.08Mm; Product Range Molex 83T3234
CONNECTOR, RCPT, 7POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83T3234
Product Name Connector, Rcpt, 7Pos, 1Row, 5.08Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details