Molex Product Range Molex 10-01-1044

Description
Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts RoHS Compliant: Yes
Datasheet
Description
Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Molex - 09WX0213 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Molex
09WX0213
Product Range Molex 09WX0213
Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts RoHS Compliant: Yes

Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX0213
Product Name Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details