Molex Conn Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex 09-93-0600

Description
CONN HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 3069; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 3069; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex - 98AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex
98AC7175
Conn Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex 98AC7175
CONN HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 3069; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 3069; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Kk 3069 Series, Crimp, Receptacle, 6, 3.96 Mm Rohs Compliant Molex - 34R5551 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Kk 3069 Series, Crimp, Receptacle, 6, 3.96 Mm Rohs Compliant Molex
34R5551
Wire-To-Board Connector, Kk 3069 Series, Crimp, Receptacle, 6, 3.96 Mm Rohs Compliant Molex 34R5551
Wire-To-Board Connector, KK 3069 Series, Crimp, Receptacle, 6, 3.96 mm RoHS Compliant: Yes

Wire-To-Board Connector, KK 3069 Series, Crimp, Receptacle, 6, 3.96 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC7175
Product Name Conn Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details