Molex Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex 09-50-8061

Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex - 54H6906 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex
54H6906
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex 54H6906
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 49Y4382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex
49Y4382
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex 49Y4382
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:KK 396 41695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:KK 396 41695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 54H6906 49Y4382
Product Name Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Molex Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details