Molex Connectors 09-50-8043

Description
KK 156 CRIMP HOUSING POL RAMP 04 CKT
Request a Quote Datasheet
Description
KK 156 CRIMP HOUSING POL RAMP 04 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 09-50-8043 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
09-50-8043
Connectors 09-50-8043
KK 156 CRIMP HOUSING POL RAMP 04 CKT

KK 156 CRIMP HOUSING POL RAMP 04 CKT

Buy Now
Singapore, Singapore
Electronic Connector
340-09-50-8043
Electronic Connector 340-09-50-8043
4 Pos Female Crimp Header, 1 Row, 3.96mm Pitch, Straight Product overview: 09-50-8043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-09-50-8043 can be used for catalog matching and distributor lookup.

4 Pos Female Crimp Header, 1 Row, 3.96mm Pitch, Straight Product overview: 09-50-8043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-09-50-8043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6795164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795164P
Wire Housings & Plugs 6795164P
Molex 09-50-8043 Connector Housing

Molex 09-50-8043 Connector Housing

Supplier's Site
Housing, Crimp, Pin Spacing 3.96mm - 70190762 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Crimp, Pin Spacing 3.96mm
70190762
Housing, Crimp, Pin Spacing 3.96mm 70190762
Housing, Crimp, Pin Spacing 3.96mm

Housing, Crimp, Pin Spacing 3.96mm

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-50-8043 340-09-50-8043 09-50-8043 6795164P 70190762
Product Name Connectors Electronic Connector Wire Housings & Plugs Housing, Crimp, Pin Spacing 3.96mm
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details