Molex Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex 09-50-8031

Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex - 54H6898 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex
54H6898
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex 54H6898
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 74AC2358 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex
74AC2358
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex 74AC2358
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 396 41695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 396 41695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 54H6898 74AC2358
Product Name Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details