Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 09-50-8020

Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex - 54H6894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
54H6894
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 54H6894
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H6894
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details