Molex Plug & Socket Housing, Receptacle 13Pos, 3.96Mm; Product Range Molex 09-50-7131

Description
PLUG & SOCKET HOUSING, RECEPTACLE 13POS, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE 13POS, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle 13Pos, 3.96Mm; Product Range Molex - 54H6881 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle 13Pos, 3.96Mm; Product Range Molex
54H6881
Plug & Socket Housing, Receptacle 13Pos, 3.96Mm; Product Range Molex 54H6881
PLUG & SOCKET HOUSING, RECEPTACLE 13POS, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE 13POS, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:13Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H6881
Product Name Plug & Socket Housing, Receptacle 13Pos, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details