Molex Product Range Molex 09-50-7021

Description
Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts RoHS Compliant: Yes
Datasheet
Description
Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Molex - 74AC2357 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Molex
74AC2357
Product Range Molex 74AC2357
Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts RoHS Compliant: Yes

Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2357
Product Name Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details