Molex Connector, Rcpt, 36Pos, 2Row, 3.96Mm; Product Range Molex 09-50-6185

Description
CONNECTOR, RCPT, 36POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:36Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 36POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:36Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 36Pos, 2Row, 3.96Mm; Product Range Molex - 24M9985 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 2Row, 3.96Mm; Product Range Molex
24M9985
Connector, Rcpt, 36Pos, 2Row, 3.96Mm; Product Range Molex 24M9985
CONNECTOR, RCPT, 36POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:36Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 36POS, 2ROW, 3.96MM; Product Range:KK 4338; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:3.96mm; For Use With:4366, 4573, 4574 Crimp Terminals; Body Material:Polyester; No. of Contacts:36Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24M9985
Product Name Connector, Rcpt, 36Pos, 2Row, 3.96Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details