Molex Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 09-50-3081

Description
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 34R5543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex
34R5543
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex 34R5543
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 396 2139 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Product Range Molex - 54H6822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Product Range Molex
54H6822
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Product Range Molex 54H6822
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Connector Type:Plug & Socket Housing; No. of Contacts:8Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Connector Type:Plug & Socket Housing; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R5543
Product Name Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details