Molex Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex 09-50-3071

Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex - 18M7873 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex
18M7873
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex 18M7873
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Product Range:KK 396 2139 Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:3.96mm; For Use With:2478, 2578 Series Crimp Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18M7873
Product Name Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details