Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 09-50-3021

Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex - 38C8765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
38C8765
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 38C8765
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:2Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:KK 396 2139; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:2478 Series Contacts; Body Material:PA Polyamide (Nylon); No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8765
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details