Molex Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex 09-50-1101

Description
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex - 99AC9874 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex
99AC9874
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex 99AC9874
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:SPOX 5195; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.96mm; For Use With:5194 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC9874
Product Name Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details