Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 09-50-1023

Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5196 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Series Connectors; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5196 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Series Connectors; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector, part number 54H6793, is a 2-position, 1-row receptacle connector designed for wire-to-board applications. It features a 3.96mm pitch and is constructed from nylon resin with a natural color. The connector is rated for an operating temperature range of -40°C to +105°C and has a flammability rating of 94V-2. It is compliant with RoHS and is categorized as low-halogen. The connector is intended for use with 5194 and 5225 series connectors and mates with 5275 vertical PCB headers. It is packaged in bags and has a net weight of approximately 1076.700 mg.

Datasheet Summary
Powered by GS/AI

The Molex Connector, part number 54H6793, is a 2-position, 1-row receptacle connector designed for wire-to-board applications. It features a 3.96mm pitch and is constructed from nylon resin with a natural color. The connector is rated for an operating temperature range of -40°C to +105°C and has a flammability rating of 94V-2. It is compliant with RoHS and is categorized as low-halogen. The connector is intended for use with 5194 and 5225 series connectors and mates with 5275 vertical PCB headers. It is packaged in bags and has a net weight of approximately 1076.700 mg.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex - 54H6793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
54H6793
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 54H6793
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5196 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Series Connectors; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 5196 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:5194, 5225 Series Connectors; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H6793
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details