Molex Electronic Connector 09-48-3086

Description
Headers & Wire Housings HEADER 8P Product overview: 09-48-3086 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-48-3086 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings HEADER 8P Product overview: 09-48-3086 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-48-3086 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-09-48-3086
Electronic Connector 2027-09-48-3086
Headers & Wire Housings HEADER 8P Product overview: 09-48-3086 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-48-3086 can be used for catalog matching and distributor lookup.

Headers & Wire Housings HEADER 8P Product overview: 09-48-3086 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-09-48-3086 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 09-48-3086 - 1120796-09-48-3086 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 09-48-3086
1120796-09-48-3086
Rectangular Connectors - 09-48-3086 1120796-09-48-3086
Manufacturer: Molex Connector Corporation Win Source Part Number: 1120796-09-48-3086 Series: KK 41815 Packaging: Tray Number of Positions: 8 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 80°C Features: Board Hooks Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Current Rating: 4.5A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 41815 Insulation Color: Natural Categories: Connectors, Interconnects Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.449" (11.40mm) Contact Shape: Square Manufacturer Homepage: www.molex.com Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: India, Mexico, Puerto Rico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1120796-09-48-3086
Series: KK 41815
Packaging: Tray
Number of Positions: 8
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 80°C
Features: Board Hooks
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 600V
Current Rating: 4.5A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Polyester
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 41815
Insulation Color: Natural
Categories: Connectors, Interconnects
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.449" (11.40mm)
Contact Shape: Square
Manufacturer Homepage: www.molex.com
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: India, Mexico, Puerto Rico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex - 54H6685 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex
54H6685
Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex 54H6685
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 396 41815 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-09-48-3086 1120796-09-48-3086 54H6685
Product Name Electronic Connector Rectangular Connectors - 09-48-3086 Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex
Voltage Rating 250 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details