Molex Multipole Connector; Product Range Molex 09-06-0046

Description
MULTIPOLE CONNECTOR; Product Range:KK 7660; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts RoHS Compliant: Yes
Datasheet
Description
MULTIPOLE CONNECTOR; Product Range:KK 7660; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipole Connector; Product Range Molex - 24M9915 - Newark, An Avnet Company
Chicago, IL, United States
Multipole Connector; Product Range Molex
24M9915
Multipole Connector; Product Range Molex 24M9915
MULTIPOLE CONNECTOR; Product Range:KK 7660; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts RoHS Compliant: Yes

MULTIPOLE CONNECTOR; Product Range:KK 7660; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:Molex KK 7660 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24M9915
Product Name Multipole Connector; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details