Molex 4A 250V Electronic Connector 08-55-0129

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
332-08-55-0129
4A 250V Electronic Connector 332-08-55-0129
Female Crimp Signal Terminal, 4A, 250V, 30-22AWG, Gold/Brass Product overview: 08-55-0129 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-55-0129 can be used for catalog matching and distributor lookup.

Female Crimp Signal Terminal, 4A, 250V, 30-22AWG, Gold/Brass Product overview: 08-55-0129 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-55-0129 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1133062-08-55-0129 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1133062-08-55-0129
Connectors, Interconnects - Rectangular Connectors - Contacts 1133062-08-55-0129
Win Source Part Number: 1133062-08-55-0129 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 0008550129; 08-55-0129.; 08550129; 7879-1(P208)L; 8550129; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-08-55-0129 RoHS Status: RoHS non-compliant

Win Source Part Number: 1133062-08-55-0129
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: *
Package: Bag
Standard Package: 1
Alternative Parts (Cross-Reference): 0008550129; 08-55-0129.; 08550129; 7879-1(P208)L; 8550129;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 2266-08-55-0129
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Contact, Socket, Crimp, 22Awg; Svhc Molex - 01AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Svhc Molex
01AH8073
Contact, Socket, Crimp, 22Awg; Svhc Molex 01AH8073
CONTACT, SOCKET, CRIMP, 22AWG; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 22AWG; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-55-0129 332-08-55-0129 1133062-08-55-0129 01AH8073
Product Name 4A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Socket, Crimp, 22Awg; Svhc Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers