Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 08-55-0110

Description
CUT STRIP - 2.5MM KK CRP TERM CHN IL TOP ED .38SAU
Request a Quote Datasheet
Description
CUT STRIP - 2.5MM KK CRP TERM CHN IL TOP ED .38SAU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 08-55-0110 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
08-55-0110
Connectors Crimp Contacts, Commercial, Stamped & Formed 08-55-0110
CUT STRIP - 2.5MM KK CRP TERM CHN IL TOP ED .38SAU

CUT STRIP - 2.5MM KK CRP TERM CHN IL TOP ED .38SAU

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 88W2874 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
88W2874
Contact, Socket, 22Awg, Crimp; Product Range Molex 88W2874
CONTACT, SOCKET, 22AWG, CRIMP; PRODUCT RANGE:KK 254 4809 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX KK 6471 SERIES HOUSING ROHS COMPLIANT: YES

CONTACT, SOCKET, 22AWG, CRIMP; PRODUCT RANGE:KK 254 4809 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX KK 6471 SERIES HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 35X2546 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
35X2546
Contact, Socket, 22Awg, Crimp; Product Range Molex 35X2546
CONTACT, SOCKET, 22AWG, CRIMP; PRODUCT RANGE:KK 254 4809 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX KK 6471 SERIES HOUSING ROHS COMPLIANT: YES

CONTACT, SOCKET, 22AWG, CRIMP; PRODUCT RANGE:KK 254 4809 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX KK 6471 SERIES HOUSING ROHS COMPLIANT: YES

Supplier's Site
Connector Contact,skt,crimp Terminal Rohs Compliant Molex - 90M2488 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Rohs Compliant Molex
90M2488
Connector Contact,skt,crimp Terminal Rohs Compliant Molex 90M2488
Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes

Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-55-0110 08-55-0110 88W2874 90M2488
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22Awg, Crimp; Product Range Molex Connector Contact,skt,crimp Terminal Rohs Compliant Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products